Vishay Intertechnology, Inc. Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1102BB14

Description
Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C1102BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C1102BB14
Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1102BB14
Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C1102BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1102BB14-ND
Through Hole Resistors RN55C1102BB14-ND
11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7551
Resistor,metal Film,11Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7551
Resistor,Metal Film,11KOhms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,11KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1102BB14 RN55C1102BB14-ND 54C7551
Product Name Res Metal Film 11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,11Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details