The Vishay CMF55 resistor is a precision metal film resistor designed for military applications, qualified under MIL-R-10509 and MIL-PRF-22684 standards. It features a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistance range for this model spans from 10 Ω to 301 kΩ, with a tolerance of ± 0.1%, ± 0.25%, or ± 0.5%. The temperature coefficient is specified at ± 50 ppm/°C, ensuring stable performance across varying temperatures. This resistor operates within an extensive temperature range of -65 °C to +175 °C and exhibits a very low noise level of -40 dB. It is constructed with a flame-retardant epoxy coating for enhanced moisture protection and has an insulation resistance of at least 10^10 Ω when dry. The CMF55 is suitable for applications requiring high reliability and precision, making it a viable choice for engineers in need of robust resistor solutions.
Resistance:1.1kohm; Product Range:RN55 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC9403 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1100 ohms |
| Tolerance | 1 +/- % |