Res Metal Film 1.1K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1101FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1101FB14 can be used for catalog matching and distributor lookup.
1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM,1/8W,1.1K,1%,50
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-RN55C1101FB14 | 541-RN55C1101FB14-ND | RN55C1101FB14 |
| Product Name | 0.1W 10W Resistor | Through Hole Resistors | METAL FILM,1/8W,1.1K,1%,50PPM,BULK |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 1100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |