Vishay Intertechnology, Inc. RES 10.2 OHM 1/8W 1% AXIAL RN55C10R2FRE6

Description
RES 10.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/8W 1% AXIAL - RN55C10R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/8W 1% AXIAL
RN55C10R2FRE6
RES 10.2 OHM 1/8W 1% AXIAL RN55C10R2FRE6
RES 10.2ohm 1/8W 1% AXIAL

RES 10.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C10R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C10R2FRE6-ND
Through Hole Resistors RN55C10R2FRE6-ND
10.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C10R2FRE6 RN55C10R2FRE6-ND
Product Name RES 10.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers