Vishay Intertechnology, Inc. Through Hole Resistors RN55C10R0DR36

Description
10 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C10R0DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C10R0DR36-ND
Through Hole Resistors RN55C10R0DR36-ND
10 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 10 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C10R0DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C10R0DR36
Res Metal Film 10 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C10R0DR36
Res Metal Film 10 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C10R0DR36-ND RN55C10R0DR36
Product Name Through Hole Resistors Res Metal Film 10 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details