Vishay Precision Group RES 10 OHM 1/8W .1% AXIAL RN55C10R0BB14

Description
RES 10ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W .1% AXIAL - RN55C10R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W .1% AXIAL
RN55C10R0BB14
RES 10 OHM 1/8W .1% AXIAL RN55C10R0BB14
RES 10ohm 1/8W .1% AXIAL

RES 10ohm 1/8W .1% AXIAL

Supplier's Site
10 Ohm 0.1W 10W Resistor - 53-RN55C10R0BB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.1W 10W Resistor
53-RN55C10R0BB14
10 Ohm 0.1W 10W Resistor 53-RN55C10R0BB14
Res Metal Film 10 Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C10R0BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C10R0BB14 can be used for catalog matching and distributor lookup.

Res Metal Film 10 Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C10R0BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C10R0BB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55C10R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C10R0BB14-ND
Through Hole Resistors RN55C10R0BB14-ND
10 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 125Mw, 0.1%; Resistance Vishay - 91B0296 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 125Mw, 0.1%; Resistance Vishay
91B0296
Metal Film Resistor, 10 Ohm, 125Mw, 0.1%; Resistance Vishay 91B0296
METAL FILM RESISTOR, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;Axial;Military - 70205967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;Axial;Military
70205967
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;Axial;Military 70205967
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN55C10R0BB14 53-RN55C10R0BB14 RN55C10R0BB14-ND 91B0296 70205967
Product Name RES 10 OHM 1/8W .1% AXIAL 10 Ohm 0.1W 10W Resistor Through Hole Resistors Metal Film Resistor, 10 Ohm, 125Mw, 0.1%; Resistance Vishay Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts 0.1250 watts 0.1250 watts 0.1000 watts
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details