Vishay Intertechnology, Inc. RES 109 OHM 1/8W .1% AXIAL RN55C1090BBSL

Description
RES 109ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 109ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109 OHM 1/8W .1% AXIAL - RN55C1090BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109 OHM 1/8W .1% AXIAL
RN55C1090BBSL
RES 109 OHM 1/8W .1% AXIAL RN55C1090BBSL
RES 109ohm 1/8W .1% AXIAL

RES 109ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1090BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1090BBSL-ND
Through Hole Resistors RN55C1090BBSL-ND
109 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

109 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1090BBSL RN55C1090BBSL-ND
Product Name RES 109 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 109 ohms 109 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details