Vishay Intertechnology, Inc. RES 108 OHM 1/8W 1% AXIAL RN55C1080FB14

Description
RES 108ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 108ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 108 OHM 1/8W 1% AXIAL - RN55C1080FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 108 OHM 1/8W 1% AXIAL
RN55C1080FB14
RES 108 OHM 1/8W 1% AXIAL RN55C1080FB14
RES 108ohm 1/8W 1% AXIAL

RES 108ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1080FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1080FB14-ND
Through Hole Resistors RN55C1080FB14-ND
108 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

108 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1080FB14 RN55C1080FB14-ND
Product Name RES 108 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 108 ohms 108 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details