Vishay Intertechnology, Inc. Through Hole Resistors RN55C1073FR36

Description
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1073FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1073FR36-ND
Through Hole Resistors RN55C1073FR36-ND
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 107K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1073FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 107K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1073FR36
Res Metal Film 107K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1073FR36
Res Metal Film 107K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 107K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7497
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7497
Resistor,Metal Film,107KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,107KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1073FR36-ND RN55C1073FR36 54C7497
Product Name Through Hole Resistors Res Metal Film 107K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details