Vishay Intertechnology, Inc. RES 10.7K OHM 1/8W 1% AXIAL RN55C1072FR36

Description
RES 10.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/8W 1% AXIAL - RN55C1072FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W 1% AXIAL
RN55C1072FR36
RES 10.7K OHM 1/8W 1% AXIAL RN55C1072FR36
RES 10.7Kohm 1/8W 1% AXIAL

RES 10.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1072FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1072FR36-ND
Through Hole Resistors RN55C1072FR36-ND
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7489
Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7489
Resistor,Metal Film,10.7KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,10.7KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1072FR36 RN55C1072FR36-ND 54C7489
Product Name RES 10.7K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details