Vishay Intertechnology, Inc. Through Hole Resistors RN55C1052BRSL

Description
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1052BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1052BRSL-ND
Through Hole Resistors RN55C1052BRSL-ND
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1/8W .1% AXIAL - RN55C1052BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W .1% AXIAL
RN55C1052BRSL
RES 10.5K OHM 1/8W .1% AXIAL RN55C1052BRSL
RES 10.5Kohm 1/8W .1% AXIAL

RES 10.5Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C1052BRSL-ND RN55C1052BRSL
Product Name Through Hole Resistors RES 10.5K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details