Vishay Intertechnology, Inc. RES 1.05K OHM 1/8W 1% AXIAL RN55C1051FRE6

Description
RES 1.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/8W 1% AXIAL - RN55C1051FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/8W 1% AXIAL
RN55C1051FRE6
RES 1.05K OHM 1/8W 1% AXIAL RN55C1051FRE6
RES 1.05Kohm 1/8W 1% AXIAL

RES 1.05Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1051FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1051FRE6-ND
Through Hole Resistors RN55C1051FRE6-ND
1.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7425
Resistor,metal Film,1.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7425
Resistor,Metal Film,1.05KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.05KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1051FRE6 RN55C1051FRE6-ND 54C7425
Product Name RES 1.05K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details