Vishay Intertechnology, Inc. RES MIL 105 OHM 1% 1/10W RN55C1050FRE6

Description
RES MIL 105ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 105ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 105 OHM 1% 1/10W - RN55C1050FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 105 OHM 1% 1/10W
RN55C1050FRE6
RES MIL 105 OHM 1% 1/10W RN55C1050FRE6
RES MIL 105ohm 1% 1/10W

RES MIL 105ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C1050FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1050FRE6-ND
Through Hole Resistors RN55C1050FRE6-ND
105 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7413
Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7413
Resistor,Metal Film,105Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,105Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1050FRE6 RN55C1050FRE6-ND 54C7413
Product Name RES MIL 105 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details