Vishay Intertechnology, Inc. Through Hole Resistors RN55C1023FRE6

Description
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1023FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1023FRE6-ND
Through Hole Resistors RN55C1023FRE6-ND
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102K OHM 1/8W 1% AXIAL - RN55C1023FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/8W 1% AXIAL
RN55C1023FRE6
RES 102K OHM 1/8W 1% AXIAL RN55C1023FRE6
RES 102Kohm 1/8W 1% AXIAL

RES 102Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7387
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7387
Resistor,Metal Film,102KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,102KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1023FRE6-ND RN55C1023FRE6 54C7387
Product Name Through Hole Resistors RES 102K OHM 1/8W 1% AXIAL Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers