Vishay Intertechnology, Inc. Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C1023CB14

Description
Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C1023CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C1023CB14
Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C1023CB14
Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C1023CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1023CB14-ND
Through Hole Resistors RN55C1023CB14-ND
102 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1023CB14 RN55C1023CB14-ND
Product Name Res Metal Film 102K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details