Vishay Intertechnology, Inc. RES 102K OHM 1/8W .1% AXIAL RN55C1023BB14

Description
RES 102Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/8W .1% AXIAL - RN55C1023BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/8W .1% AXIAL
RN55C1023BB14
RES 102K OHM 1/8W .1% AXIAL RN55C1023BB14
RES 102Kohm 1/8W .1% AXIAL

RES 102Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1023BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1023BB14-ND
Through Hole Resistors RN55C1023BB14-ND
102 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1023BB14 RN55C1023BB14-ND
Product Name RES 102K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers