Vishay Intertechnology, Inc. RES MIL 10.2K OHM 1% 1/10W RN55C1022F-RE6

Description
RES MIL 10.2Kohm 1% 1/10W
Request a Quote
Description
RES MIL 10.2Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 10.2K OHM 1% 1/10W - RN55C1022F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 10.2K OHM 1% 1/10W
RN55C1022F-RE6
RES MIL 10.2K OHM 1% 1/10W RN55C1022F-RE6
RES MIL 10.2Kohm 1% 1/10W

RES MIL 10.2Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C1022F-RE6
Product Name RES MIL 10.2K OHM 1% 1/10W
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details