Vishay Intertechnology, Inc. RES 1.02K OHM 1/8W 1% AXIAL RN55C1021FR36

Description
RES 1.02Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/8W 1% AXIAL - RN55C1021FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/8W 1% AXIAL
RN55C1021FR36
RES 1.02K OHM 1/8W 1% AXIAL RN55C1021FR36
RES 1.02Kohm 1/8W 1% AXIAL

RES 1.02Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1021FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1021FR36-ND
Through Hole Resistors RN55C1021FR36-ND
1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7363
Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7363
Resistor,Metal Film,1.02KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.02KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1021FR36 RN55C1021FR36-ND 54C7363
Product Name RES 1.02K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details