Vishay Intertechnology, Inc. RES 102 OHM 1/8W 1% AXIAL RN55C1020FBSL

Description
RES 102ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/8W 1% AXIAL - RN55C1020FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W 1% AXIAL
RN55C1020FBSL
RES 102 OHM 1/8W 1% AXIAL RN55C1020FBSL
RES 102ohm 1/8W 1% AXIAL

RES 102ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1020FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1020FBSL-ND
Through Hole Resistors RN55C1020FBSL-ND
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1020FBSL RN55C1020FBSL-ND
Product Name RES 102 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details