Vishay Intertechnology, Inc. RES 1.01K OHM 1/8W .1% AXIAL RN55C1011BR36

Description
RES 1.01Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/8W .1% AXIAL - RN55C1011BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/8W .1% AXIAL
RN55C1011BR36
RES 1.01K OHM 1/8W .1% AXIAL RN55C1011BR36
RES 1.01Kohm 1/8W .1% AXIAL

RES 1.01Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1011BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1011BR36-ND
Through Hole Resistors RN55C1011BR36-ND
1.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.01Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.01Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7321
Resistor,metal Film,1.01Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7321
Resistor,Metal Film,1.01KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.01KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1011BR36 RN55C1011BR36-ND 54C7321
Product Name RES 1.01K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.01Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details