Vishay Precision Group Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1003FRE5

Description
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1003FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1003FRE5
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1003FRE5
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Metal Film Resistor, Full Reel; Resistance Vishay - 54C7294 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Full Reel; Resistance Vishay
54C7294
Metal Film Resistor, Full Reel; Resistance Vishay 54C7294
METAL FILM RESISTOR, FULL REEL; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, FULL REEL; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55C1003FRE5 54C7294
Product Name Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Metal Film Resistor, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details