VISHAY INTERTECHNOLOGY, INC.
RN55C1003F-RE6 -- RES MIL 100K OHM 1% 1/10W
Vishay Intertechnology, Inc.
RES MIL 100K OHM 1% 1/10W
RN55C1003F-RE6
Description
RES MIL 100Kohm 1% 1/10W
Request a Quote
Email Supplier
Description
RES MIL 100Kohm 1% 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN55C1003F-RE6 |
|
Product Name
|
RES MIL 100K OHM 1% 1/10W |
|
Resistance Range
|
100000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details