Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1003CRE6

Description
Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1003CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1003CRE6
Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1003CRE6
Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1003CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1003CRE6-ND
Through Hole Resistors RN55C1003CRE6-ND
100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7288
Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7288
Resistor,Metal Film,100KOhms,200WV, .25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,100KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1003CRE6 RN55C1003CRE6-ND 54C7288
Product Name Res Metal Film 100K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers