METAL FILM,1/8W,100K,.1%,5
Res Metal Film 100K Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1003BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1003BB14 can be used for catalog matching and distributor lookup.
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55C1003BB14 | 53-RN55C1003BB14 | 541-RN55C1003BB14-ND | 70200946 | 83F1214 |
| Product Name | METAL FILM,1/8W,100K,.1%,50PPM,BULK | 0.1W 10W Resistor | Through Hole Resistors | Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military | Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1250 watts |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Configuration | Single Resistor | Single Resistor |