Vishay Intertechnology, Inc. RES 10K OHM 1/8W .25% AXIAL RN55C1002CRSL

Description
RES 10Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W .25% AXIAL - RN55C1002CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W .25% AXIAL
RN55C1002CRSL
RES 10K OHM 1/8W .25% AXIAL RN55C1002CRSL
RES 10Kohm 1/8W .25% AXIAL

RES 10Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1002CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1002CRSL-ND
Through Hole Resistors RN55C1002CRSL-ND
10 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1002CRSL RN55C1002CRSL-ND
Product Name RES 10K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details