Vishay Precision Group Resistors - Through Hole Resistors RN55C1002BB14

Description
Win Source Part Number: 1197739-RN55C1002BB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): RN55C 1002BB14; RN55C1002BB14.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 1135-1470,1135-1470- MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1197739-RN55C1002BB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): RN55C 1002BB14; RN55C1002BB14.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 1135-1470,1135-1470- MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1197739-RN55C1002BB14
Resistors - Through Hole Resistors 1197739-RN55C1002BB14
Win Source Part Number: 1197739-RN55C1002BB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): RN55C 1002BB14; RN55C1002BB14.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 1135-1470,1135-1470- MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1197739-RN55C1002BB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): RN55C 1002BB14; RN55C1002BB14.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 1135-1470,1135-1470-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
METAL FILM,1/8W,10K,.1%,50PPM,BULK - RN55C1002BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,10K,.1%,50PPM,BULK
RN55C1002BB14
METAL FILM,1/8W,10K,.1%,50PPM,BULK RN55C1002BB14
METAL FILM,1/8W,10K,.1%,50 PPM,BULK

METAL FILM,1/8W,10K,.1%,50PPM,BULK

Supplier's Site
Through-Hole 0.125 W 10000 ohm Resistor - 53-RN55C1002BB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 10000 ohm Resistor
53-RN55C1002BB14
Through-Hole 0.125 W 10000 ohm Resistor 53-RN55C1002BB14
RESISTOR, METAL FILM, 0.125 W, 0.1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1002BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1002BB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 0.1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1002BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1002BB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55C1002BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1002BB14-ND
Through Hole Resistors 541-RN55C1002BB14-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military - 70200945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
70200945
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military 70200945
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay - 83F1212 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
83F1212
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay 83F1212
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1197739-RN55C1002BB14 RN55C1002BB14 53-RN55C1002BB14 541-RN55C1002BB14-ND 70200945 83F1212
Product Name Resistors - Through Hole Resistors METAL FILM,1/8W,10K,.1%,50PPM,BULK Through-Hole 0.125 W 10000 ohm Resistor Through Hole Resistors Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers