ERROR: no product mention
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Metal Film Resistors - Through Hole 1/10watt 1Kohms 1% 50ppm
Features:
METAL FILM RESISTOR, 1KOHM, 125mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RN55C1001FB14-ND | RN55C1001FB14 | 70200949 | 83F1211 | |
| Product Name | Through Hole Resistors | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Metal Film Resistors - | Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military | Metal Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leads | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |