Vishay Intertechnology, Inc. RES 1K OHM 1/8W .25% AXIAL RN55C1001CBSL

Description
RES 1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W .25% AXIAL - RN55C1001CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W .25% AXIAL
RN55C1001CBSL
RES 1K OHM 1/8W .25% AXIAL RN55C1001CBSL
RES 1Kohm 1/8W .25% AXIAL

RES 1Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1001CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1001CBSL-ND
Through Hole Resistors RN55C1001CBSL-ND
1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1001CBSL RN55C1001CBSL-ND
Product Name RES 1K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details