Vishay Intertechnology, Inc. RES 100 OHM 1/8W .25% AXIAL RN55C1000CBSL

Description
RES 100ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .25% AXIAL - RN55C1000CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .25% AXIAL
RN55C1000CBSL
RES 100 OHM 1/8W .25% AXIAL RN55C1000CBSL
RES 100ohm 1/8W .25% AXIAL

RES 100ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1000CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1000CBSL-ND
Through Hole Resistors RN55C1000CBSL-ND
100 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1000CBSL RN55C1000CBSL-ND
Product Name RES 100 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details