RES 100ohm 1/8W .1% AXIAL
Res Metal Film 100 Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL T/R Product overview: RN55C1000BRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1000BRE6 can be used for catalog matching and distributor lookup.
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,100Ohms,200WV,.
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55C1000BRE6 | 53-RN55C1000BRE6 | 541-RN55C1000BRE6CT-ND | 54C7235 |
| Product Name | RES 100 OHM 1/8W .1% AXIAL | 100 Ohm 0.1W 10W Resistor | Through Hole Resistors | Resistor,metal Film,100Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1000 watts | 0.1250 watts | |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |