Vishay Intertechnology, Inc. RES 95.3K OHM 1/20W .1% AXIAL RN50E9532BBSL

Description
RES 95.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/20W .1% AXIAL - RN50E9532BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/20W .1% AXIAL
RN50E9532BBSL
RES 95.3K OHM 1/20W .1% AXIAL RN50E9532BBSL
RES 95.3Kohm 1/20W .1% AXIAL

RES 95.3Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E9532BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E9532BBSL-ND
Through Hole Resistors RN50E9532BBSL-ND
95.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E9532BBSL RN50E9532BBSL-ND
Product Name RES 95.3K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers