Vishay Intertechnology, Inc. RES 953 OHM 1/20W 1% AXIAL RN50E9530FRSL

Description
RES 953ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/20W 1% AXIAL - RN50E9530FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/20W 1% AXIAL
RN50E9530FRSL
RES 953 OHM 1/20W 1% AXIAL RN50E9530FRSL
RES 953ohm 1/20W 1% AXIAL

RES 953ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E9530FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E9530FRSL-ND
Through Hole Resistors RN50E9530FRSL-ND
953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E9530FRSL RN50E9530FRSL-ND
Product Name RES 953 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details