Vishay Intertechnology, Inc. Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E9090FRE8

Description
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E9090FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E9090FRE8
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E9090FRE8
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50E9090FRE8
Product Name Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers