Vishay Intertechnology, Inc. RES 909 OHM 1/20W 1% AXIAL RN50E9090FBSL

Description
RES 909ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/20W 1% AXIAL - RN50E9090FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/20W 1% AXIAL
RN50E9090FBSL
RES 909 OHM 1/20W 1% AXIAL RN50E9090FBSL
RES 909ohm 1/20W 1% AXIAL

RES 909ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E9090FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E9090FBSL-ND
Through Hole Resistors RN50E9090FBSL-ND
909 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E9090FBSL RN50E9090FBSL-ND
Product Name RES 909 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details