Vishay Intertechnology, Inc. Through Hole Resistors RN50E8922BB14

Description
89.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
89.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E8922BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8922BB14-ND
Through Hole Resistors RN50E8922BB14-ND
89.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

89.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 89.2K OHM 1/20W .1% AXIAL - RN50E8922BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.2K OHM 1/20W .1% AXIAL
RN50E8922BB14
RES 89.2K OHM 1/20W .1% AXIAL RN50E8922BB14
RES 89.2Kohm 1/20W .1% AXIAL

RES 89.2Kohm 1/20W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50E8922BB14-ND RN50E8922BB14
Product Name Through Hole Resistors RES 89.2K OHM 1/20W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details