Vishay Intertechnology, Inc. RES 866 OHM 1/20W 1% AXIAL RN50E8660FBSL

Description
RES 866ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/20W 1% AXIAL - RN50E8660FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/20W 1% AXIAL
RN50E8660FBSL
RES 866 OHM 1/20W 1% AXIAL RN50E8660FBSL
RES 866ohm 1/20W 1% AXIAL

RES 866ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8660FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8660FBSL-ND
Through Hole Resistors RN50E8660FBSL-ND
866 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8660FBSL RN50E8660FBSL-ND
Product Name RES 866 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers