Vishay Intertechnology, Inc. RES 866 OHM 1/20W 1% AXIAL RN50E8660FB14

Description
RES 866ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/20W 1% AXIAL - RN50E8660FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/20W 1% AXIAL
RN50E8660FB14
RES 866 OHM 1/20W 1% AXIAL RN50E8660FB14
RES 866ohm 1/20W 1% AXIAL

RES 866ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8660FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8660FB14-ND
Through Hole Resistors RN50E8660FB14-ND
866 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C7174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C7174
Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C7174
Resistor,Metal Film,866Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,866Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E8660FB14 RN50E8660FB14-ND 54C7174
Product Name RES 866 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers