Vishay Intertechnology, Inc. RES 82.5K OHM 1/20W 1% AXIAL RN50E8252FB14

Description
RES 82.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/20W 1% AXIAL - RN50E8252FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/20W 1% AXIAL
RN50E8252FB14
RES 82.5K OHM 1/20W 1% AXIAL RN50E8252FB14
RES 82.5Kohm 1/20W 1% AXIAL

RES 82.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8252FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8252FB14-ND
Through Hole Resistors RN50E8252FB14-ND
82.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8252FB14 RN50E8252FB14-ND
Product Name RES 82.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details