Vishay Intertechnology, Inc. RES 82.5K OHM 1/20W .1% AXIAL RN50E8252BRSL

Description
RES 82.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/20W .1% AXIAL - RN50E8252BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/20W .1% AXIAL
RN50E8252BRSL
RES 82.5K OHM 1/20W .1% AXIAL RN50E8252BRSL
RES 82.5Kohm 1/20W .1% AXIAL

RES 82.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8252BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8252BRSL-ND
Through Hole Resistors RN50E8252BRSL-ND
82.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8252BRSL RN50E8252BRSL-ND
Product Name RES 82.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details