Vishay Intertechnology, Inc. RES 8.06K OHM 1/20W 1% AXIAL RN50E8061FBSL

Description
RES 8.06Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/20W 1% AXIAL - RN50E8061FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/20W 1% AXIAL
RN50E8061FBSL
RES 8.06K OHM 1/20W 1% AXIAL RN50E8061FBSL
RES 8.06Kohm 1/20W 1% AXIAL

RES 8.06Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8061FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8061FBSL-ND
Through Hole Resistors RN50E8061FBSL-ND
8.06 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8061FBSL RN50E8061FBSL-ND
Product Name RES 8.06K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details