Vishay Intertechnology, Inc. RES 806 OHM 1/20W 1% AXIAL RN50E8060FBSL

Description
RES 806ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/20W 1% AXIAL - RN50E8060FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/20W 1% AXIAL
RN50E8060FBSL
RES 806 OHM 1/20W 1% AXIAL RN50E8060FBSL
RES 806ohm 1/20W 1% AXIAL

RES 806ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8060FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8060FBSL-ND
Through Hole Resistors RN50E8060FBSL-ND
806 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8060FBSL RN50E8060FBSL-ND
Product Name RES 806 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details