Vishay Precision Group Resistor-Fixed-Single-Through-Hole RN50E8060F

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN50E8060F - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN50E8060F
Resistor-Fixed-Single-Through-Hole RN50E8060F
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Resistor, Metal Film, 806 Ohm, 50Mw, 1%; Filter Terminals Vishay - 18C4229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 806 Ohm, 50Mw, 1%; Filter Terminals Vishay
18C4229
Resistor, Metal Film, 806 Ohm, 50Mw, 1%; Filter Terminals Vishay 18C4229
RESISTOR, METAL FILM, 806 OHM, 50mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-65°C to +175°C; Peak Reflow Compatible (260 C):No RoHS Compliant: No

RESISTOR, METAL FILM, 806 OHM, 50mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-65°C to +175°C; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN50E8060F 18C4229
Product Name Resistor-Fixed-Single-Through-Hole Resistor, Metal Film, 806 Ohm, 50Mw, 1%; Filter Terminals Vishay
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details