Vishay Intertechnology, Inc. RES 806 OHM 1/20W .1% AXIAL RN50E8060BRSL

Description
RES 806ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/20W .1% AXIAL - RN50E8060BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/20W .1% AXIAL
RN50E8060BRSL
RES 806 OHM 1/20W .1% AXIAL RN50E8060BRSL
RES 806ohm 1/20W .1% AXIAL

RES 806ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8060BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8060BRSL-ND
Through Hole Resistors RN50E8060BRSL-ND
806 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8060BRSL RN50E8060BRSL-ND
Product Name RES 806 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details