Vishay Intertechnology, Inc. RES 787 OHM 1/20W 1% AXIAL RN50E7870FBSL

Description
RES 787ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 787ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/20W 1% AXIAL - RN50E7870FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/20W 1% AXIAL
RN50E7870FBSL
RES 787 OHM 1/20W 1% AXIAL RN50E7870FBSL
RES 787ohm 1/20W 1% AXIAL

RES 787ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7870FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7870FBSL-ND
Through Hole Resistors RN50E7870FBSL-ND
787 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7870FBSL RN50E7870FBSL-ND
Product Name RES 787 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers