Vishay Intertechnology, Inc. RES 76.8K OHM 1/20W .1% AXIAL RN50E7682BB14

Description
RES 76.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/20W .1% AXIAL - RN50E7682BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/20W .1% AXIAL
RN50E7682BB14
RES 76.8K OHM 1/20W .1% AXIAL RN50E7682BB14
RES 76.8Kohm 1/20W .1% AXIAL

RES 76.8Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7682BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7682BB14-ND
Through Hole Resistors RN50E7682BB14-ND
76.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7682BB14 RN50E7682BB14-ND
Product Name RES 76.8K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details