Vishay Intertechnology, Inc. RES 75 OHM 1/20W .1% AXIAL RN50E75R0BB14

Description
RES 75ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/20W .1% AXIAL - RN50E75R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/20W .1% AXIAL
RN50E75R0BB14
RES 75 OHM 1/20W .1% AXIAL RN50E75R0BB14
RES 75ohm 1/20W .1% AXIAL

RES 75ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E75R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E75R0BB14-ND
Through Hole Resistors RN50E75R0BB14-ND
75 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E75R0BB14 RN50E75R0BB14-ND
Product Name RES 75 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details