Vishay Intertechnology, Inc. RES 7.5K OHM 1/20W .1% AXIAL RN50E7501BB14

Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/20W .1% AXIAL - RN50E7501BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/20W .1% AXIAL
RN50E7501BB14
RES 7.5K OHM 1/20W .1% AXIAL RN50E7501BB14
RES 7.5Kohm 1/20W .1% AXIAL

RES 7.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7501BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7501BB14-ND
Through Hole Resistors RN50E7501BB14-ND
7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7501BB14 RN50E7501BB14-ND
Product Name RES 7.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers