Vishay Intertechnology, Inc. RES 73.2K OHM 1/20W .1% AXIAL RN50E7322BRSL

Description
RES 73.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/20W .1% AXIAL - RN50E7322BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/20W .1% AXIAL
RN50E7322BRSL
RES 73.2K OHM 1/20W .1% AXIAL RN50E7322BRSL
RES 73.2Kohm 1/20W .1% AXIAL

RES 73.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7322BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7322BRSL-ND
Through Hole Resistors RN50E7322BRSL-ND
73.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7322BRSL RN50E7322BRSL-ND
Product Name RES 73.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details