Vishay Intertechnology, Inc. METAL FILM,1/20W,73.2K,.1%,25PPM,BULK RN50E7322BB14

Description
METAL FILM,1/20W,73.2K,.1% ,25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,73.2K,.1% ,25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,73.2K,.1%,25PPM,BULK - RN50E7322BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,73.2K,.1%,25PPM,BULK
RN50E7322BB14
METAL FILM,1/20W,73.2K,.1%,25PPM,BULK RN50E7322BB14
METAL FILM,1/20W,73.2K,.1% ,25PPM,BULK

METAL FILM,1/20W,73.2K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - RN50E7322BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7322BB14-ND
Through Hole Resistors RN50E7322BB14-ND
73.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7322BB14 RN50E7322BB14-ND
Product Name METAL FILM,1/20W,73.2K,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details