Vishay Intertechnology, Inc. RES 732 OHM 1/20W .1% AXIAL RN50E7320BRSL

Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/20W .1% AXIAL - RN50E7320BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/20W .1% AXIAL
RN50E7320BRSL
RES 732 OHM 1/20W .1% AXIAL RN50E7320BRSL
RES 732ohm 1/20W .1% AXIAL

RES 732ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7320BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7320BRSL-ND
Through Hole Resistors RN50E7320BRSL-ND
732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7320BRSL RN50E7320BRSL-ND
Product Name RES 732 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details